BSI - BS EN 3833

Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated - Classification: 1 550 MPa (at ambient temperature) /650 °C – Technical specification

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 April 2019
Status: active
Page Count: 30
ICS Code (Bolts, screws, studs): 49.030.20

Document History

BS EN 3833
April 30, 2019
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated - Classification: 1 550 MPa (at ambient temperature) /650 °C – Technical specification
A description is not available for this item.
January 5, 2005
Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated - Classification: 1 550 MPa (at ambient temperature) / 650 degrees C - Technical specification
A description is not available for this item.
February 11, 2003
Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) Classification: 1 550 MPa (at ambient temperature) / 650 degrees C Technical specifications
A description is not available for this item.

References

Advertisement