DLA - SMD-5962-87552 REV C

MICROCIRCUITS, DIGITAL, ADVANCED CMOS, OCTAL BUFFER/LINE DRIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 September 1993
Status: inactive
Page Count: 19
scope:

This drawing describes devices requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54AC244 Octal buffer/line driver with three-state outputs 02 54AC11244 Octal buffer/line driver with three-state outputs

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline J D-3 (24-lead, 1.290" × .610" ×.225") dual-in-line package K F-6 (24-lead, .640" ×.420" ×.090") flat package L D-9 (24-lead, 1.280" ×.310" ×.200") dual-in-line package R D-8 (20-lead, 1.060" ×.310" ×.200") duel-in-line package S F-9 (20-lead, .540" ×.300" ×.100") flat package 2 C-2 (20-terminal, .358" ×.358" ×.100") square chip carrier package 3 C-4 (28-terminal, .460" ×.460" ×.100") square chip carrier package

Supply voltage range 1/ - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage 1/ - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage 1/ - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Clamp diode current - - - - - - - - - - - - - - - ±20 mA DC output current (per output pin) - - - - - - - - ±50 mA DC VCC or GND current (per output pin) - - - - - - ±25 mA 2/ Storage temperature range - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - 500 mW Lead temperature (soldering 10 seconds) - - - - - +245°C Thermal resistance, junction-to-case (θJC) - - - - (See MIL-M-38510, appendix C) Junction temperature (TJ) 3/ - - - - - - - - - - +175°C

Supply voltage (VCC) 3/ - - - - - - - - - - - - - 3.0 V dc to 5.5 V dc Input voltage range (VIN) - - - - - - - - - - - - 0.0 V dc to VCC Output voltage range (VOUT) - - - - - - - - - - - 0.0 v dc to VCC Case operating temperature range (TC) - - - - - - −55°C to +125°C Input rise and fall times (tr, tf): Device type 01: VCC = 3.6 V - - - - - - - - - - - - - - - - - 0 to 116 ns (10% to 90%, 40 ns/V) VCC = 5.5 V - - - - - - - - - - - - - - - - - 0 to 88 ns (10% to 90%, 20 ns/V) Device type 02: Data VCC = 3.6 V - - - - - - - - - - - - - - - - 0 to 10 ns/V [O bar][E bar]n VCC = 5.5 V - - - - - - - - - - - - - - - - 0 to 5 ns/V

intended Use:

Microcircuits conforming to this altering are intended for use when ,military specifications do not exist and qualified military devices that will perform the required function are not available... View More

Document History

November 28, 2023
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL BUFFER/LINE DRIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
March 27, 2018
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL BUFFER/LINE DRIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
July 25, 2012
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, OCTAL BUFFER/LINE DRIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 21, 2007
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, OCTAL BUFFER/LINE DRIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 14, 2005
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, OCTAL BUFFER/LINE DRIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 23, 2001
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, OCTAL BUFFER/LINE DRIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
January 17, 2001
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, OCTAL BUFFER/LINE DRIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
July 27, 2000
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, OCTAL BUFFER/LINE DRIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
November 23, 1999
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, OCTAL BUFFER/LINE DRIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-87552 REV C
September 16, 1993
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, OCTAL BUFFER/LINE DRIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing describes devices requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
March 23, 1993
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, OCTAL BUFFER/LINE DRIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
November 1, 1991
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, OCTAL BUFFER/LINE DRIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
June 23, 1987
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, OCTAL BUFFER/LINE DRIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement