IEC 61300-3-33
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 3-33: Examinations and Measurements - Ferrule Withdrawal Force
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 April 1999 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
May 1, 2023
FIBRE OPTIC INTERCONNECTING DEVICES AND PASSIVE COMPONENTS – BASIC TEST AND MEASUREMENT PROCEDURES – Part 3-33: Examinations and measurements – Withdrawal force from a resilient alignment sleeve using pin gauges
A description is not available for this item.
January 1, 2022
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-33: Examinations and measurements – Withdrawal force from a resilient alignment sleeve using pin gauges
This part of IEC 61300 describes the procedure to measure the withdrawal force between the pin gauge and the resilient alignment sleeve. This measurement procedure is applicable to single-fibre...
February 1, 2012
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-33: Examinations and measurements – Withdrawal force from a resilient alignment sleeve using gauge pins
This part of IEC 61300 describes the procedure to measure the withdrawal force between the ferrule (gauge pin) of the plug connector and the resilient alignment sleeve of the adapter. The gauge pin...
IEC 61300-3-33
April 1, 1999
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 3-33: Examinations and Measurements - Ferrule Withdrawal Force
A description is not available for this item.