IEC - 61300-3-33
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-33: Examinations and measurements – Withdrawal force from a resilient alignment sleeve using pin gauges
active
| Organization: | IEC |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes the procedure to measure the withdrawal force between the pin gauge and the resilient alignment sleeve. This measurement procedure is applicable to single-fibre cylindrical ferrule optical connectors.
Document History
May 1, 2023
FIBRE OPTIC INTERCONNECTING DEVICES AND PASSIVE COMPONENTS – BASIC TEST AND MEASUREMENT PROCEDURES – Part 3-33: Examinations and measurements – Withdrawal force from a resilient alignment sleeve using pin gauges
A description is not available for this item.
61300-3-33
January 1, 2022
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-33: Examinations and measurements – Withdrawal force from a resilient alignment sleeve using pin gauges
This part of IEC 61300 describes the procedure to measure the withdrawal force between the pin gauge and the resilient alignment sleeve. This measurement procedure is applicable to single-fibre...
February 1, 2012
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-33: Examinations and measurements – Withdrawal force from a resilient alignment sleeve using gauge pins
This part of IEC 61300 describes the procedure to measure the withdrawal force between the ferrule (gauge pin) of the plug connector and the resilient alignment sleeve of the adapter. The gauge pin...
April 1, 1999
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 3-33: Examinations and Measurements - Ferrule Withdrawal Force
A description is not available for this item.