IEC - 61753-091-02
Fibre optic interconnecting devices and passive components – Performance standard – Part 091-02: Non-connectorized 3-port incompletely circulated single‑mode fibre optic circulators for category C – Controlled environments
| Organization: | IEC |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum test and measurement requirements and severities which a fibre optic circulator as specified by IEC 62077 is expected to satisfy in order to be categorized as meeting the requirements of circulators used in controlled environments as specified in IEC 61753-1:2018 and IEC 61753-1:2018/AMD1:20
Document History