NFPA 287

Standard Test Methods for Measurement of Flammability of Materials in Cleanrooms Using a Fire Progagation Apparatus (FPA)

inactive
Buy Now
Organization: NFPA
Publication Date: 1 January 2007
Status: inactive
Page Count: 37
scope:

This standard shall determine and quantify the flammability characteristics of materials containing polymers that are used in cleanroom applications.

The propensity of these materials to support fire propagation, as well as other flammability characteristics, are quantified by means of a fire propagation apparatus.

Measurements obtained include time to ignition (tign), chemical (Qchem ), and convective (Qc) heat release rates, mass loss rates (m), and smoke extinction coefficient (D).

This standard includes the following separate test methods:

(1) The ignition test, which shall be used for the determination of tign

(2) The combustion test, which shall be used for the determination of Qchem , Qc , m , and D

(3) The fire propagation test, which shall be used for the determination of Qchem from burning of a vertical specimen

Document History

287
January 1, 2022
Standard Test Methods for Measurement of Flammability of Materials in Cleanrooms Using a Fire Propagation Apparatus (FPA)
This standard shall determine and quantify the flammability characteristics of materials containing polymers that are used in cleanroom applications. The propensity of these materials to support...
January 1, 2017
Standard Test Methods for Measurement of Flammability of Materials in Cleanrooms Using a Fire Propagation Apparatus (FPA)
This standard shall determine and quantify the flammability characteristics of materials containing polymers that are used in cleanroom applications. The propensity of these materials to support...
January 1, 2012
Standard Test Methods for Measurement of Flammability of Materials in Cleanrooms Using a Fire Progagation Apparatus (FPA)
This standard shall determine and quantify the flammability characteristics of materials containing polymers that are used in cleanroom applications. The propensity of these materials to support...
NFPA 287
January 1, 2007
Standard Test Methods for Measurement of Flammability of Materials in Cleanrooms Using a Fire Progagation Apparatus (FPA)
This standard shall determine and quantify the flammability characteristics of materials containing polymers that are used in cleanroom applications. The propensity of these materials to support...
February 9, 2001
Standard Test Methods for Measurement of Flammability of Materials in Cleanrooms Using a Fire Progagation Apparatus (FPA)
A description is not available for this item.

References

Advertisement