DLA - SMD-5962-85126 REV B
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, BUFFERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 11 September 1992 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54LS33 Quadruple two-input positive NOR buffers with open collector outputs 02 54lS28 Quadruple two-input positive NOR buffers
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style B GDFP4-F14 14 flat pack C GDIP1-T14 14 dual-in-line D GDFP1-F14 14 flat pack 2 CQCC1-N20 20 square chip carrier
Supply voltage range - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Storage temperature range - - - - - - - - - - - - - - - - - - −65°C to +150°C lead temperature (soldering, 10 seconds) - - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - +175°C Maximum power dissipation (PD) per device 1/- - - - - - - - - 75.9 mW Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - See MIL-STD-1835
Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Maximum high level output voltage (VOH) (type 01) - - - - - - 5.5 V dc Minimum high level input voltage (VIH) - - -- - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - -- - - - - - - - - 0.7 V dc Maximum high level output current (IOH) (type 02) - - - - - - −1.2 mA Maximum low level output current (IOL) - - - - - - - - - - - - 12 mA Case operating temperature range (TC) - - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History