ANSI Z245.1
Mobile Wastes and Recyclable Materials Collection, Transportation, and Compaction Equipment - Safety Requirements
| Organization: | ANSI |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 51 |
scope:
This revised American National Standard is applicable to all persons engaged in the manufacture, modification, operation, cleaning, maintenance, service, or repair of mobile collecting, transporting, and compacting equipment. It attempts to distinguish between persons who may be the legal owner, lessor, lessee, or who are otherwise contracted with or hired to become involved with, the equipment. Excluded from this standard is equipment used for the collection, transportation, or disposal of hazardous or flammable materials regulated by title 40 Code of Federal Regulations (CFR) Part 263 or 49 CFR Parts 171 through 180. Stationary compactors, which were included in American National Standard for Safety Requirements for Refuse Collection and Compaction Equipment, ANSI Z245.1-1975, and American National Standard for Refuse Collecting and Compacting Equipment - Safety Requirements, ANSI Z245.1-1984, are now covered by American National Standard for Refuse Collection, Processing, and Disposal Equipment - Stationary Compactors - Safety Requirements, ANSI Z245.2-1992, as of the effective date of that standard,(Footnote 1) and future revisions of that standard.
The safety requirements are divided into nine clauses and are applicable as described in 1.1.1 through 1.1.4.
Clauses 1 through 3 provide general information and definitions that apply to all mobile collecting and compacting equipment covered by this standard.
Clauses 4 through 6 provide information related to construction, reconstruction, and modification; operation and maintenance; and employer and employee operational requirements that shall apply to both new and existing mobile collecting and compacting equipment.
Clauses 7 and 8 provide equipment safeguards and features and dual drive configuration requirements that shall apply to mobile rear-loading, side-loading, front-loading, and mechanized container collecting equipment used to receive, compact, transport, and unload waste or recyclable materials; to mobile tilt-frame and hoist-type equipment commonly used to pick up, transport, unload, and set down open top or enclosed waste or recyclable materials containers; to vehicles used to receive, separate, densify, transport, and unload recyclable wastes; to vehicles used to transfer waste from one waste processing or disposal facility to another; and to satellite vehicles commonly used to receive and transport waste or recyclable materials for unloading into other mobile waste or recyclable materials collecting equipment.
Clause 9 addresses the comprehensive safety program. Topics covered include training requirements and frequency of training.
Footnote 1 - See 1.3 of ANSI Z245.2-1997 for a fuller explanation of the effective date as it applies to stationary equipment built between 1977 and the present.
Document History