FORD - WSS-M1A344-A2

STEEL, SHEET, HOT ROLLED, LOW CARBON, IMPROVED FORMABILITY

inactive
Organization: FORD
Publication Date: 21 September 2000
Status: inactive
Page Count: 12
scope:

1. SCOPE

The materials defined by these specifications are hot rolled low carbon steel sheet suitable for cold forming (see para 5.1). Specification WSS-M1P94-A shall be used where precoating by the steel supplier is required.

Document History

May 6, 2013
STEEL, SHEET, HOT ROLLED, LOW CARBON, IMPROVED FORMABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are hot rolled low carbon steel sheet suitable for cold forming (see para 4.1). Specification WSS-M1P94-A shall be used where precoating by the steel...
September 30, 2002
STEEL, SHEET, HOT ROLLED, LOW CARBON, IMPROVED FORMABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are hot rolled low carbon steel sheet suitable for cold forming (see para 4.1). Specification WSS-M1P94-A shall be used where precoating by the...
July 31, 2002
STEEL, SHEET, HOT ROLLED, LOW CARBON, IMPROVED FORMABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are hot rolled low carbon steel sheet suitable for cold forming (see para 4.1). Specification WSS-M1P94-A shall be used where precoating by the...
WSS-M1A344-A2
September 21, 2000
STEEL, SHEET, HOT ROLLED, LOW CARBON, IMPROVED FORMABILITY
1. SCOPE The materials defined by these specifications are hot rolled low carbon steel sheet suitable for cold forming (see para 5.1). Specification WSS-M1P94-A shall be used where precoating by the...

References

Advertisement