FORD - WSS-M1A344-A2
STEEL, SHEET, HOT ROLLED, LOW CARBON, IMPROVED FORMABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 30 September 2002 |
| Status: | inactive |
| Page Count: | 9 |
scope:
1. SCOPE
The materials defined by these specifications are hot rolled low carbon steel sheet suitable for cold forming (see para 4.1). Specification WSS-M1P94-A shall be used where precoating by the steel supplier is required.
Document History
May 6, 2013
STEEL, SHEET, HOT ROLLED, LOW CARBON, IMPROVED FORMABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are hot rolled low carbon steel sheet suitable for cold forming (see para 4.1). Specification WSS-M1P94-A shall be used where precoating by the steel...
WSS-M1A344-A2
September 30, 2002
STEEL, SHEET, HOT ROLLED, LOW CARBON, IMPROVED FORMABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are hot rolled low carbon steel sheet suitable for cold forming (see para 4.1). Specification WSS-M1P94-A shall be used where precoating by the...
July 31, 2002
STEEL, SHEET, HOT ROLLED, LOW CARBON, IMPROVED FORMABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are hot rolled low carbon steel sheet suitable for cold forming (see para 4.1). Specification WSS-M1P94-A shall be used where precoating by the...
September 21, 2000
STEEL, SHEET, HOT ROLLED, LOW CARBON, IMPROVED FORMABILITY
1. SCOPE The materials defined by these specifications are hot rolled low carbon steel sheet suitable for cold forming (see para 5.1). Specification WSS-M1P94-A shall be used where precoating by the...