DIN EN ISO 6508-1

Metallic materials - Rockwell hardness test - Part 1: Test method (scales A, B, C, D, E, F, G, H, K, N, T) (ISO 6508-1:2005)

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2006
Status: inactive
Page Count: 33
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 6508 specifies the method for Rockwell and Rockwell superficial hardness tests (scales and field of application according to Table 1) for metallic materials.

Attention is drawn to the fact that, in this part of ISO 6508, the use of hardmetal for ball indenters is considered to be the standard type of Rockwell indenter ball. Steel indenter balls may be continued to be used if specified in a product specification, or by special agreement.

NOTE 1 Attention is drawn to the fact that results obtained with hardmetal balls can be significantly different than when using a steel ball. For specific materials and/or products, other specific International Standards apply (for instance ISO 3738-1 and ISO 4498-1).

NOTE 2 For certain materials, the fields of application may be narrower than those indicated.

Document History

December 1, 2022
Metallic materials - Rockwell hardness test - Part 1: Test method (ISO/DIS 6508-1:2022); German and English version prEN ISO 6508-1:2022
A description is not available for this item.
December 1, 2016
Metallic materials - Rockwell hardness test - Part 1: Test method (ISO 6508-1:2016)
A description is not available for this item.
March 1, 2016
Metallic materials - Rockwell hardness test - Part 1: Test method (ISO/FDIS 6508-1:2016); German and English version FprEN ISO 6508-1:2016
A description is not available for this item.
June 1, 2015
Metallic materials - Rockwell hardness test - Part 1: Test method (ISO 6508-1:2015)
This part of ISO 6508 specifies the method for Rockwell regular and Rockwell superficial hardness tests (scales and applicable range of application according to Table 1) for metallic materials and is...
DIN EN ISO 6508-1
March 1, 2006
Metallic materials - Rockwell hardness test - Part 1: Test method (scales A, B, C, D, E, F, G, H, K, N, T) (ISO 6508-1:2005)
This part of ISO 6508 specifies the method for Rockwell and Rockwell superficial hardness tests (scales and field of application according to Table 1) for metallic materials. Attention is drawn to...
October 1, 1999
Metallic materials - Rockwell hardness test - Part 1: Test method (scales A, B, C, D, E, F, G, H, K, N, T) (ISO 6508-1:1999)
A description is not available for this item.

References

Advertisement