FORD - WSS-M98D33-A6
TUBE, POLYAMIDE 12 (PA12) COVER, ETFE TUBE, ETFE TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING
inactive
| Organization: | FORD |
| Publication Date: | 27 August 1997 |
| Status: | inactive |
| Page Count: | 5 |
Document History
January 26, 2016
TUBE, POLYAMIDE 12 (PA12) COVER, ETFE TUBE, ETFE TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a Multilayered Tubing with a conductive inner layer. The construction has low permeation rates and good resistance to fuel/alcohol blends.
October 31, 2006
TUBE, POLYAMIDE 12 (PA12) COVER, ETFE TUBE, ETFE TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a Multilayered Tubing with a conductive inner layer. The construction has low permeation rates and good resistance to fuel/alcohol blends.
July 31, 2000
TUBE, POLYAMIDE 12 (PA12) COVER, ETFE TUBE, ETFE TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING
1. SCOPE This specification defines a Multilayered Tubing with a conductive inner layer. The construction has low permeation rates and good resistance to fuel/alcohol blends.
September 13, 1999
TUBE, POLYAMIDE 12 (PA12) COVER, ETFE TUBE, ETFE TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING
1. SCOPE This specification defines a Multilayered Tubing with a conductive inner layer. The construction has low permeation rates and good resistance to fuel/alcohol blends.
October 30, 1997
TUBE, POLYAMIDE 12 (PA12) COVER, ETFE TUBE, ETFE TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING
A description is not available for this item.
WSS-M98D33-A6
August 27, 1997
TUBE, POLYAMIDE 12 (PA12) COVER, ETFE TUBE, ETFE TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING
A description is not available for this item.