FORD WSS-M98D33-A6

TUBE, POLYAMIDE 12 (PA12) COVER, ETFE TUBE, ETFE TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 26 January 2016
Status: active
Page Count: 3
scope:

This specification defines a Multilayered Tubing with a conductive inner layer. The construction has low permeation rates and good resistance to fuel/alcohol blends.

Document History

FORD WSS-M98D33-A6
January 26, 2016
TUBE, POLYAMIDE 12 (PA12) COVER, ETFE TUBE, ETFE TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a Multilayered Tubing with a conductive inner layer. The construction has low permeation rates and good resistance to fuel/alcohol blends.
October 31, 2006
TUBE, POLYAMIDE 12 (PA12) COVER, ETFE TUBE, ETFE TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a Multilayered Tubing with a conductive inner layer. The construction has low permeation rates and good resistance to fuel/alcohol blends.
July 31, 2000
TUBE, POLYAMIDE 12 (PA12) COVER, ETFE TUBE, ETFE TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING
1. SCOPE This specification defines a Multilayered Tubing with a conductive inner layer. The construction has low permeation rates and good resistance to fuel/alcohol blends.
September 13, 1999
TUBE, POLYAMIDE 12 (PA12) COVER, ETFE TUBE, ETFE TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING
1. SCOPE This specification defines a Multilayered Tubing with a conductive inner layer. The construction has low permeation rates and good resistance to fuel/alcohol blends.
October 30, 1997
TUBE, POLYAMIDE 12 (PA12) COVER, ETFE TUBE, ETFE TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING
A description is not available for this item.
August 27, 1997
TUBE, POLYAMIDE 12 (PA12) COVER, ETFE TUBE, ETFE TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING
A description is not available for this item.

References

Advertisement