CEN - EN 13148

Copper and Copper Alloys - Hot-Dip Tinned Strip

inactive
Organization: CEN
Publication Date: 1 October 2001
Status: inactive
Page Count: 42
ICS Code (Copper products): 77.150.30

Document History

September 1, 2010
Copper and copper alloys - Hot-dip tinned strip
This European Standard specifies: — the composition and tolerances on dimensions of strip produced by rolling in the thickness range from 0,10 mm up to and including 1,50 mm of copper and copper...
EN 13148
October 1, 2001
Copper and Copper Alloys - Hot-Dip Tinned Strip
A description is not available for this item.
Advertisement