CEN - EN 13148

Copper and copper alloys - Hot-dip tinned strip

active, Most Current
Organization: CEN
Publication Date: 1 September 2010
Status: active
Page Count: 48
ICS Code (Copper products): 77.150.30
scope:

This European Standard specifies:

- the composition and tolerances on dimensions of strip produced by rolling in the thickness range from 0,10 mm up to and including 1,50 mm of copper and copper alloys to be tinned, with tin, a tin-lead alloy or other tin alloys;

- the composition of material normally used for the melt;

- the properties of strip before tinning;

- the properties of hot-dip tinned strip;

- the preferred thicknesses (mean values) and thickness ranges of coatings;

- the edgewise curvature of hot-dip tinned strip;

- the sampling procedure;

- the methods of test to be used for verification of conformity to the requirements of this European Standard;

- the delivery conditions.

Document History

EN 13148
September 1, 2010
Copper and copper alloys - Hot-dip tinned strip
This European Standard specifies: — the composition and tolerances on dimensions of strip produced by rolling in the thickness range from 0,10 mm up to and including 1,50 mm of copper and copper...
October 1, 2001
Copper and Copper Alloys - Hot-Dip Tinned Strip
A description is not available for this item.

References

Advertisement