DLA - SMD-5962-89593 REV A
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT DMA CONTROLLER WITH INTEGRATED SYSTEM SUPPORT PERIPHERALS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 16 January 1992 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Frequency 01 82380 32-bit DMA controller with integrated 16 MHz system support peripherals 02 82380 32-bit DMA controller with integrated 20 MHz system support peripherals
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline Y See figure 1 (164-terminal, 1.140" × 1.140" × .115"), leaded chip carrier with unformed leads Z P-AF 132-pin (1.480" × 1.480" × .345"), pin grid array package
Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Voltage on any pin with respect to ground - - - - - - −0.5 V dc to +6.5 V dc Power dissipation (PD)- - - - - - - - - - - - - - - - 2.0 W Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Case Z - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case Y - - - - - - - - - - - - - - - - - - - - - - +8°C/W Junction temperature (TJ) - - - - - - - - - - - - - - +175°C
Case operating temperature range (TC) - - - - - - - - −55°C to +125°C Supply voltage range (VCC)- - - - - - - - - - - - - - +4.75 V dc to +5.25 V dc
Unless otherwise specified, the following specification, standard, and bulletin of the issue listed in that issue of the Department of Defense Index of Specifications and Standards specified in the solicitation, form a part of this drawing to the extent specified herein.
SPECIFICATION MILITARY MIL-M-38510 - Microcircuits, General Specification for. STANDARD MILITARY MIL-STD-883 - Test Methods and Procedures for Microelectronics. BULLETIN MILITARY MIL-BUL-103 - List of Standardized Military Drawings (SMD's)
(Copies of the specification, standard, and bulletin required by manufacturers in connection with specific acquisition functions should be obtained from the contracting activity or as directed by the contracting activity.)
In the event of a conflict between the text of this drawing and the references cited herein, the text of this drawing shall take precedence.
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History