DS/EN 10147
Continuously hot-dip zinc coated structural steel sheet and strip - Technical delivery conditions
inactive
| Organization: | DS |
| Publication Date: | 24 June 1993 |
| Status: | inactive |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
The standard specifies requirements for continuously hot-dip zinc coated flat products in thicknesses up to 3,0 mm made of structural steel.
Document History
September 11, 2002
Continuously hot-dip zinc coated structural steel strip and sheet - Technical delivery conditions
This Standard specifies requirements for continuously hot-dip zinc coated flat products in thicknesses smaller than or equal to 3,0 mm made of structural steels. The thickness is the final thickness...
August 25, 2000
Continuously hot-dip zinc coated structural steels strip and sheet - Technical delivery conditions
This European Standard specifies requirements for continuously hot-dip zinc coated flat products in thicknesses smaller than or equal to 3,0 mm made of structural steels. The thickness is the final...
July 13, 2000
Continuously hot-dip zinc coated structural steel strip and steel - Technical delivery conditions
This Amendment 1 to EN 10147 is prepared in order to work in the new designations according to EN 10027 part 1 and ECISS Information circular IC 10 as well as the steel numbers according to EN 10027...
DS/EN 10147
June 24, 1993
Continuously hot-dip zinc coated structural steel sheet and strip - Technical delivery conditions
The standard specifies requirements for continuously hot-dip zinc coated flat products in thicknesses up to 3,0 mm made of structural steel.