DS/EN 10147
Continuously hot-dip zinc coated structural steel strip and sheet - Technical delivery conditions
inactive, Most Current
| Organization: | DS |
| Publication Date: | 11 September 2002 |
| Status: | inactive |
| Page Count: | 43 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This Standard specifies requirements for continuously hot-dip zinc coated flat products in thicknesses smaller than or equal to 3,0 mm made of structural steels. The thickness is the final thickness of the delivered product after zinc coating. This Standard applies to strip of all widths and to sheets greater than or equal to 600 mm width.
Document History
DS/EN 10147
September 11, 2002
Continuously hot-dip zinc coated structural steel strip and sheet - Technical delivery conditions
This Standard specifies requirements for continuously hot-dip zinc coated flat products in thicknesses smaller than or equal to 3,0 mm made of structural steels. The thickness is the final thickness...
August 25, 2000
Continuously hot-dip zinc coated structural steels strip and sheet - Technical delivery conditions
This European Standard specifies requirements for continuously hot-dip zinc coated flat products in thicknesses smaller than or equal to 3,0 mm made of structural steels. The thickness is the final...
July 13, 2000
Continuously hot-dip zinc coated structural steel strip and steel - Technical delivery conditions
This Amendment 1 to EN 10147 is prepared in order to work in the new designations according to EN 10027 part 1 and ECISS Information circular IC 10 as well as the steel numbers according to EN 10027...
June 24, 1993
Continuously hot-dip zinc coated structural steel sheet and strip - Technical delivery conditions
The standard specifies requirements for continuously hot-dip zinc coated flat products in thicknesses up to 3,0 mm made of structural steel.