Use. The material covered by this specification is
intended for use in general packaging of military .parts and
equipment for storage and shipment where the use of a
watervaporproof, greaseproof, heat-sealable, flexible barrier is
required.
Class 1. Class 1 material with plastic non-woven backing
is intended to be used in all packaging applications where
heat-sealable, flexible, watervaporproof, greaseproof, barrier
materials are required.
Class 2. Class 2 material with kraft backing is suitable
for use for packages where the combined weight inside the barrier
does not exceed 10 pounds. For all practical purposes, Class 2
material should be limited to use in bags whose inside length plus
width does not exceed 42 inches. Class 2 materials should not be
used in floating bag applications, in packaging operations under
low temperature conditions (below 32°F) where fabrication or
manipulation of the material is required, or where a double seam
junction is fabricated. To prevent cracking and pin holing,
packages fabricated from this material should not be handled at
temperatures below 32°F.
Class 3. Class 3 material is intended for use similar to
Class 1 material except that a scrim (woven fabric) backing is
required.
View Less