The barrier materials covered by this specification are intended for use
in specialized military methods of preservation. The combination of all
performance characteristics of MIL-PRF-131; seam strength and fabrication;
water vapor transmission rate; breaking strength; puncture, blocking and curl
resistance; contact corrosivity; delamination; and water resistance of
markings provide the necessary requirements for protection from exposure to
the extremes of the navy/naval aviation environment. Navy/naval aviation items
are exposed to high moisture, high salt concentration, transfer at sea, rough
handling, and minimal storage conditions. There are no commercial equivalents
that meet the physical, mechanical, and corrosion requirements necessary to
protect materiel that is exposed to the operational naval aviation
environment. Specifically, Methods 41, 42, 43, 51, 52, and 53 of
MIL-STD-2073-1C use MIL-PRF-131 as the premier source of barrier materials
that provide watervaporproof (and watervaporproof with desiccant) protection
for applicable items encountering the above conditions. MIL-PRF-131 provides
the building blocks for applying specialized military preservation techniques
approved under MIL-STD-2073-1C.
Class 1 material with plastic non-woven backing is intended to be used in
all packaging applications where heat-sealable, flexible, watervaporproof,
greaseproof, barrier materials are required.
Class 2 material with kraft backing is for use for packages where the
combined weight inside the barrier does not exceed 10 pounds. Class 2 material
should be limited to use in bags whose inside length plus width does not
exceed 42 inches. Class 2 materials should not be used in floating bag
applications, in packaging operations under low temperature conditions, below
32 °F where fabrication or manipulation of the material is required, or
where a double seam junction is fabricated. To prevent cracking and pin
holing, packages fabricated from this material should not be handled at
temperatures below 32 °F.
View Less