NPFC - MIL-PRF-19500/564

SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6849, 2N6849U, 2N6851 AND 2N6851U JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC

inactive
Buy Now
Organization: NPFC
Publication Date: 22 December 1997
Status: inactive
Page Count: 22
scope:

This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500. Two levels of product assurance are provided for each unencapsulated device type.

See figures 1 and 2, TO-205AF (formerly TO-39), 3(LCC), and figures 4, 5, and 6 for JANHC and JANKC die dimensions.

Unless otherwise specified, TA = +25°C.

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Supply Center Columbus, ATTN: DSCC-VAT, 3990 East Broad St., Columbus, OH 43216-5000, by using the addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

October 16, 2023
TRANSISTOR, FIELD EFFECT, P-CHANNEL, SILICON, TYPES 2N6849, AND 2N6851, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
July 31, 2018
TRANSISTOR, FIELD EFFECT, P-CHANNEL, SILICON, TYPES 2N6849, AND 2N6851, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, power transistor for use in particular power-switching applications. Four levels of product assurance...
November 1, 2014
TRANSISTOR, FIELD EFFECT, P-CHANNEL, SILICON, TYPES 2N6849, 2N6849U, 2N6851 AND 2N6851U, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, power transistor for use in particular power-switching applications.. Four levels of product...
June 2, 2009
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N6849, 2N6849U, 2N6851 AND 2N6851U, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each encapsulated device type as...
June 13, 2005
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N6849, 2N6849U, 2N6851 AND 2N6851U, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each encapsulated device type as...
November 5, 2003
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6849, 2N6849U, 2N6851 AND 2N6851U JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each encapsulated device type as...
November 8, 2002
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6849, 2N6849U, 2N6851 AND 2N6851U JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
MIL-PRF-19500/564
December 22, 1997
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6849, 2N6849U, 2N6851 AND 2N6851U JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each encapsulated device type as...
December 9, 1994
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT, P-CHANNEL, SILICûN TYPES 216849 AND 216851 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the detail requirements for a P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of product...
January 7, 1994
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6849 AND 2N6851 JANTX, JANTXV, JANS, JANHC AND JANKC
This specification covers the detail requirements for a P-Channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Three levels of product...
May 26, 1992
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N6849 AND 2N6851 JANTX, JANTXV, AND JANC
A description is not available for this item.
February 20, 1991
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N6849 AND 2N6851 JANTX, JANTXV AND JANS
A description is not available for this item.
May 6, 1988
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N6849 AND 2N6851 JANTX, JANTXV AND JANS
A description is not available for this item.
September 15, 1987
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N6849 AND 2N6851 JANTX, JANTXV AND JANS
A description is not available for this item.
January 24, 1986
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N6849 AND 2N6851 JANTX, JANTXV AND JANS
A description is not available for this item.

References

Advertisement