DLA - SMD-5962-97512

MICROCIRCUIT, LINEAR, RADIATION HARDENED, DUAL WIDEBAND, HIGH INPUT IMPEDANCE UNCOMPENSATED OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 20 March 1997
Status: inactive
Page Count: 17
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non RHA device.

The device type(s) identify the circuit function as follows:

Device Type Generic number Circuit function 01 HS-22620 Radiation hardened, S.O.I. dual wideband, high input impedance, uncompensated operational amplifier

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and Qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 18 Flat pack

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Voltage between +VS and −VS ........................ +40 V Differential input voltage (VIND) .................. 12 V Voltage at either input terminal ................... +VS to −VS Peak output current ................................ Short circuit protected Junction temperature (TJ) .......................... +175°C Storage temperature range .......................... −65°C to +150°C Lead temperature (soldering, 10 seconds) ........... +300°C Thermal resistance, junction-to-case (ΘJC) ......... 21°C/W Thermal resistance, junction-to-ambient (ΘJA) ...... 83°C/W

Supply voltage range (±VS) .......................... ±15 V Common mode input voltage ........................... ≤ ½ (+VS - −VS) Load resistance (RL).................................. ≥ 2 KΩ Ambient operating temperature range (TA) ............ −55°C to + 125°C Radiation features: 2/ Neutron ............................................ 3/ Total dose ......................................... > 300 Krads (Si) Latch up None ...................................... None 4/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

October 14, 2005
MICROCIRCUIT, LINEAR, RADIATION HARDENED, DUAL WIDEBAND, HIGH INPUT IMPEDANCE UNCOMPENSATED OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 16, 2003
MICROCIRCUIT, LINEAR, RADIATION HARDENED, DUAL WIDEBAND, HIGH INPUT IMPEDANCE UNCOMPENSATED OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
December 17, 1998
MICROCIRCUIT, LINEAR, RADIATION HARDENED, DUAL WIDEBAND, HIGH INPUT IMPEDANCE UNCOMPENSATED OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
September 12, 1997
MICROCIRCUIT, LINEAR, RADIATION HARDENED, DUAL WIDEBAND, HIGH INPUT IMPEDANCE UNCOMPENSATED OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-97512
March 20, 1997
MICROCIRCUIT, LINEAR, RADIATION HARDENED, DUAL WIDEBAND, HIGH INPUT IMPEDANCE UNCOMPENSATED OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement