DLA - SMD-5962-89563 REV A
MICROCIRCUIT, HYBRID, LINEAR, 16-BIT, A/D CONVERTER
| Organization: | DLA |
| Publication Date: | 6 August 1991 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-M-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example;
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Short cycle 1/ 01 MN5290 A/D converter, 16-bit resolution 14-bit 02 MN5291 A/D converter, 10-bit resolution 13-bit
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X See figure 1 (32-lead, .810" × 1.730" × .172"), hybrid package
The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (VCC) - - - - - - - - - - - −0.5 V dc to +18 V dc Negative supply voltage (VEE) - - - - - - - - - - - +0.5 V dc to −18 V dc Logic supply voltage (VDD) - - - - - - - - - - - - 0 V dc to +7 V dc Analog input channels - - - - - - - - - - - - - - - ±22 V dc Digital input - - - - - - - - - - - - - - - - - - - 0 V dc to +5.5 V dc Power dissipation (PD) - - - - - - - - - - - - - - 1.08 W Thermal resistance (θJC) - - - - - - - - - - - - - 5°C/W Thermal resistance (θJA) - - - - - - - - - - - - - 28°C/W Lead temperature (soldering, 10 seconds) - - - - - +300°C Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - +175°C
Positive supply voltage range (VCC) - - - - - - - - +14.55 V dc to +15.45 V dc Negative supply voltage range (VEE) - - - - - - - - −14.55 V dc to −15.45 V dc Logic supply voltage range (VDD) - - - - - - - - - +4.75 V dc to +5.25 V dc Ambient operating temperature range (TA) - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History