DLA - SMD-5962-90896 REV A

MICROCIRCUIT, LINEAR, LOW NOISE, HIGH SPEED, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 November 1992
Status: inactive
Page Count: 18
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked device shall meet or exceed the electrical performance characteristics specified in table I herein after exposure to the specified irradiation levels specified in the absolute maximum ratings herein and the RHA marked device shall be marked in accordance with MIL-I-38535. A dash (-) indicates a non RHA device.

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 TLE2027M Low-noise high-speed precision operational amplifier 02 TLE2037M Low-noise high-speed precision uncompensated operational amplifier

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outlines shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outlines shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and is listed below.

Outline letter Case outline G A-1 (8-lead, .370" × .185"), metal can package P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VCC+) 2/ - - - - - - - - - - - - - - +22 V dc Supply voltage (VCC−) 2/ - - - - - - - - - - - - - - −22 V dc Differential input voltage 3/ - - - - - - - - - - - ±1.2 V dc Input voltage range (VI) (any input) 2/- - - - - - - VCC± Input current (II) (each input) - - - - - - - - - - ±1 mA Output current (IO) - - - - - - - - - - - - - - - - - ±50 mA Total current into VCC+ terminal - - - - - - - - - - 50 mA Total current into VCC− terminal - - - - - - - - - - 50 mA Duration of short circuit current at (or below) 25°C 4/ - - - - - - - - - - - - - - - - - - - - - - Unlimited Storage temperature range - - - - - - - - - - - - - −65°C to 150°C Ambient temperature for 60 seconds: Case 2 package - - - - - - - - - - - - - - - - - - +260°C Lead temperature soldering, 1.6 mm (1/16 inch) from case for 60 seconds: Cases G and P - - - - - - - - - - - - - - - - - - - +300°C Power dissipation (PD): Case G 5/ - - - - - - - - - - - - - - - - - - - - 650 mW Case P 5/ - - - - - - - - - - - - - - - - - - - - 1050 mW Case 2 5/ - - - - - - - - - - - - - - - - - - - - 1375 mW Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature - - - - - - - - - - - - - - - - +150°C

Supply voltage (VCC±) - - - - - - - - - - - - - - - - ±4 V dc minimum, ±22 V dc maximum Common mode input voltage (VIC): TA = +25°C - - - - - - - - - - - - - - - - - - - - −11 V dc minimum, +11 V dc maximum TA = −55°C to +125°C - - - - - - - - - - - - - - - −10.2 V dc minimum, +10.2 V dc maximum Ambient operating free-air temperature (TA) - - - - - −55°C to +125°C Source resistance from ground to input terminals (RS) 50Ω

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

January 14, 2022
MICROCIRCUIT, LINEAR, LOW NOISE, HIGH SPEED, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
May 12, 2016
MICROCIRCUIT, LINEAR, LOW NOISE, HIGH SPEED, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
March 8, 2010
MICROCIRCUIT, LINEAR, LOW NOISE, HIGH SPEED, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 17, 2006
MICROCIRCUIT, LINEAR, LOW NOISE, HIGH SPEED, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 14, 2003
MICROCIRCUIT, LINEAR, LOW NOISE, HIGH SPEED, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
November 7, 1996
MICROCIRCUIT, LINEAR, LOW NOISE, HIGH SPEED, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 21, 1995
MICROCIRCUIT, LINEAR, LOW NOISE, HIGH SPEED, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90896 REV A
November 4, 1992
MICROCIRCUIT, LINEAR, LOW NOISE, HIGH SPEED, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
October 2, 1990
MICROCIRCUIT, LINEAR, LOW NOISE, HIGH SPEED, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement