ISO 15590-2

Petroleum and natural gas industries - induction bends, fittings and flanges for pipeline transportation systems Part 2: Fittings

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2003
Status: active
Page Count: 34
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This part of ISO 15590 specifies the technical delivery conditions for unalloyed or low-alloy steel seamless and welded pipeline fittings for use in pipeline transportation systems for the petroleum and natural gas industries as defined in ISO 13623.

This part of ISO 15590 is applicable to welding-end fittings such as elbows, caps, tees, single or multiple extruded headers, reducers, and transition sections made from seamless and welded pipe of unalloyed or low-alloy steels.

This part of ISO 15590 specifies three classes of fitting corresponding to increasing quality requirements in accordance with the technical delivery conditions of ISO 3183 for pipe as indicated in Table 1.

This part of ISO 15590 is not applicable to the selection of the fitting class.

This part of ISO 15590 is not applicable to the materials for, or the attachment of, factory-welded extensions.

Document History

August 1, 2021
Petroleum and natural gas industries — Factory bends, fittings and flanges for pipeline transportation systems — Part 2: Fittings
This document specifies the technical delivery conditions for unalloyed or low-alloy steel seamless and welded pipeline fittings for use in pipeline transportation systems for the petroleum and...
ISO 15590-2
December 15, 2003
Petroleum and natural gas industries - induction bends, fittings and flanges for pipeline transportation systems Part 2: Fittings
This part of ISO 15590 specifies the technical delivery conditions for unalloyed or low-alloy steel seamless and welded pipeline fittings for use in pipeline transportation systems for the petroleum...

References

Advertisement