CSA - CAN/CSA-ISO/IEC-8802-5

Information Technology - Telecommunications and Information Exchange between Systems - Local and Metropolitan Area Networks - Specific Requirements - Part 5: Token Ring Access Method and Physical Layer Specifications

inactive
Organization: CSA
Publication Date: 1 February 1997
Status: inactive
Page Count: 258

Document History

December 1, 2002
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 5: Token ring access method and physical layer specifications
For the purpose of compatible interconnection of data processing equipment via a local area network (LAN) using the token ring access method, this part of ISO/IEC 8802 a) Provides a general...
December 1, 2002
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 5: Token ring access method and physical layer specifications AMENDMENT 1: Dedicated token ring Operation and fibre optic media
This amendment to Local and Metropolitan Area Network Standard, ISO/IEC 8802- 5 : 1998, is part of a family of local area network (LAN) Standards dealing with the physical and data link layers as...
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 5: Token ring access method and physical layer specifications AMENDMENT 1: Dedicated token ring Operation and fibre optic media
This amendment to Local and Metropolitan Area Network standard, ISOAEC 8802- 5 : 1998, is part of a family of local area network (LAN) standards dealing with the physical and data link layers as...
December 1, 2002
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 5: Token ring access method and physical layer specifications
For the purpose of compatible interconnection of data processing equipment via a local area network (LAN) using the token ring access method, this part of ISO/IEC 8802 a) Provides a general...
CAN/CSA-ISO/IEC-8802-5
February 1, 1997
Information Technology - Telecommunications and Information Exchange between Systems - Local and Metropolitan Area Networks - Specific Requirements - Part 5: Token Ring Access Method and Physical Layer Specifications
A description is not available for this item.
Advertisement