CSA - CAN/CSA-ISO/IEC-8802-5-02 AMD 1

Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 5: Token ring access method and physical layer specifications AMENDMENT 1: Dedicated token ring Operation and fibre optic media

inactive
Organization: CSA
Publication Date: 1 December 2002
Status: inactive
Page Count: 941
scope:

This amendment to Local and Metropolitan Area Network standard, ISOAEC 8802- 5 : 1998, is part of a family of local area network (LAN) standards dealing with the physical and data link layers as defined by the ISOAEC Open Systems Interconnection Basic Reference Model. The requirements for dedicated token ring (DTR) operation are specified, including the changes and additions to the Medium Access Control (MAC) layer to provide for an additional full-duplex mode of operation (switching), and for interconnection of shared LAN segments to switch ports. Also specified are the characteristics of a fibre optic interface for connecting a 4 Mbit/s or 16 Mbit/s token ring station to the trunk coupling unit (KU) of a token ring, including station, port, and channel requirements. Fibre optic trunk signaling recommendations are also made

Document History

December 1, 2002
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 5: Token ring access method and physical layer specifications
For the purpose of compatible interconnection of data processing equipment via a local area network (LAN) using the token ring access method, this part of ISO/IEC 8802 a) Provides a general...
December 1, 2002
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 5: Token ring access method and physical layer specifications AMENDMENT 1: Dedicated token ring Operation and fibre optic media
This amendment to Local and Metropolitan Area Network Standard, ISO/IEC 8802- 5 : 1998, is part of a family of local area network (LAN) Standards dealing with the physical and data link layers as...
CAN/CSA-ISO/IEC-8802-5-02 AMD 1
December 1, 2002
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 5: Token ring access method and physical layer specifications AMENDMENT 1: Dedicated token ring Operation and fibre optic media
This amendment to Local and Metropolitan Area Network standard, ISOAEC 8802- 5 : 1998, is part of a family of local area network (LAN) standards dealing with the physical and data link layers as...
December 1, 2002
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 5: Token ring access method and physical layer specifications
For the purpose of compatible interconnection of data processing equipment via a local area network (LAN) using the token ring access method, this part of ISO/IEC 8802 a) Provides a general...
February 1, 1997
Information Technology - Telecommunications and Information Exchange between Systems - Local and Metropolitan Area Networks - Specific Requirements - Part 5: Token Ring Access Method and Physical Layer Specifications
A description is not available for this item.

References

Advertisement