ASME A112.19.14

Six-Liter Water Closets Equipped with Dual Flushing Device

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 2001
Status: inactive
Page Count: 15
scope:

This Standard establishes physical, material, testing, and marking requirements for six-liter water closets that incorporate a water-conserving dual flushing feature into the design of the fixture. The tests specified in this Standard are for removal of liquid wastes and toilet tissue or other comparable waste loads that are expected when actuating the reduced flush feature of the unit. The use of alternate materials or methods is permitted, provided that the proposed material and method comply with the performance requirements and the intent of this Standard.

Document History

January 1, 2013
Six-Liter Water Closets Equipped with Dual Flushing Device
A description is not available for this item.
July 10, 2006
Six-Liter Water Closets Equipped with Dual Flushing Device
This Standard establishes physical, material, testing, and marking requirements for 6 L water closets that incorporate a water-conserving, dual-flushing feature into the fixture. The tests specified...
ASME A112.19.14
January 1, 2001
Six-Liter Water Closets Equipped with Dual Flushing Device
This Standard establishes physical, material, testing, and marking requirements for six-liter water closets that incorporate a water-conserving dual flushing feature into the design of the fixture....
January 1, 2001
Six-Liter Water Closets Equipped with Dual Flushing Device
This Standard establishes physical, material, testing, and marking requirements for six-liter water closets that incorporate a water-conserving dual flushing feature into the design of the fixture....

References

Advertisement