DS 446/Till. 1

Supplement No. 1 to DS 446, Code of Practice for the structural use of thin-plate steel structures

inactive, Most Current
Organization: DS
Publication Date: 9 October 2006
Status: inactive
Page Count: 18
ICS Code (Metal structures): 91.080.10
scope:

This supplement No. 1 to DS 446:2000 - Code of Practice for the structural use of thin-plate steel structures includes thin-plate aluminium structures in the code.

Document History

DS 446/Till. 1
October 9, 2006
Supplement No. 1 to DS 446, Code of Practice for the structural use of thin-plate steel structures
This supplement No. 1 to DS 446:2000 - Code of Practice for the structural use of thin-plate steel structures includes thin-plate aluminium structures in the code.
July 13, 2000
Code of Practice for the structural use of thin-plate steel structures
The standard covers the design and construction of cold-formed elements of steel and aluminium sheeting of less than 4 mm thickness. The requirements cover materials (including steel, aluminium,...
January 1, 1984
Dansk Ingeniørforening's Code of Practice for the structural use of cold-formed steel and aluminium members
The standard covers the design and construction of cold-formed elements of steel and aluminium sheeting of less than 4 mm thickness. The requirements cover materials (including steel, aluminium,...
Advertisement