DS 446

Code of Practice for the structural use of thin-plate steel structures

inactive
Organization: DS
Publication Date: 13 July 2000
Status: inactive
Page Count: 63
ICS Code (Metal structures): 91.080.10
scope:

The standard covers the design and construction of cold-formed elements of steel and aluminium sheeting of less than 4 mm thickness. The requirements cover materials (including steel, aluminium, screws, rivets, etc.), design requirements in respect of safety, detailing and design (including stressed skin structures), construction and erection, supervision and inspection.

Document History

October 9, 2006
Supplement No. 1 to DS 446, Code of Practice for the structural use of thin-plate steel structures
This supplement No. 1 to DS 446:2000 - Code of Practice for the structural use of thin-plate steel structures includes thin-plate aluminium structures in the code.
DS 446
July 13, 2000
Code of Practice for the structural use of thin-plate steel structures
The standard covers the design and construction of cold-formed elements of steel and aluminium sheeting of less than 4 mm thickness. The requirements cover materials (including steel, aluminium,...
January 1, 1984
Dansk Ingeniørforening's Code of Practice for the structural use of cold-formed steel and aluminium members
The standard covers the design and construction of cold-formed elements of steel and aluminium sheeting of less than 4 mm thickness. The requirements cover materials (including steel, aluminium,...
Advertisement