DS/ETS 300347-2

Signalling Protocols and Switching (SPS) - V interfaces at the digital Local Exchange (LE) - V5.2 interface for the support of Access Network (AN) - Part 2: Protocol Implementation Conformance Statement (PICS) proforma

inactive
Organization: DS
Publication Date: 26 January 1995
Status: inactive
ICS Code (Switching and signalling systems): 33.040.30
scope:

This ETS defines the PICS proforma for the implementation flexibility allowed for a V5.2 interface defined in ETS 300 347-1 [2] and the complementary standard ETS 300 324-1 [1]. It allows either the Network Operator to formulate the requirements for V5.2 interface implemented in an AN or LE or to decide whether an implementation meets these requirements. It details in tabular form the implementation options, i.e the optional functions additional to those which are mandatory to implement.

Document History

July 9, 1997
Signalling Protocols and Switching (SPS) - V interfaces at the digital Local Exchange (LE) - V5.2 interface for the support of Access Network (AN) - Part 2: Protocol Implementation Conformance Statement (PICS) proforma
This ETS defines the PICS proforma for the implementation flexibility allowed for a V5.2 interface defined in ETS 300 347-1 [2] and the complementary standard ETS 300 324-1 [1]. It allows either the...
DS/ETS 300347-2
January 26, 1995
Signalling Protocols and Switching (SPS) - V interfaces at the digital Local Exchange (LE) - V5.2 interface for the support of Access Network (AN) - Part 2: Protocol Implementation Conformance Statement (PICS) proforma
This ETS defines the PICS proforma for the implementation flexibility allowed for a V5.2 interface defined in ETS 300 347-1 [2] and the complementary standard ETS 300 324-1 [1]. It allows either the...

References

Advertisement