PIP VECV1001

Vessel/S&T Heat Exchanger Design Criteria ASME Code Section VIII, Divisions 1 and 2

inactive
Buy Now
Organization: PIP
Publication Date: 1 August 2000
Status: inactive
Page Count: 38
scope:

[V/E] This Practice must be used in conjunction with PIP VEDST003, PIP VEDV1003, PIP VEFV1100, and PIP VESV1002 in order to comprise a complete vessel purchase specification.

[V/E] Many recognized and generally accepted good engineering construction practices are included herein. However, in light of the many diverse service applications of Code vessels, there practices must be employed with engineering judgement and supplemented as appropriate with requirements related to specific materials of construction, service fluids, operating environments, and vessel geometries. Accordingly, provisions of this Practice may be overridden or supplemented by an Overlay Specification.

[V/E] Standardized pre-designed (off-the-shelf) vessels and heat exchangers are not within the scope of this Practice, but are covered in PIP VESSM001.

Purpose

[V] The primary focus of this Practice is to communicate vessel design criteria and methodology from the User to a Designer. This Practice is also intended as guidance for the development of purchase specifications covering the construction of new pressure vessels which meet the philosophy and requirements of Section VIII, Division 1 {or 2} of the Code.

[E] The primary focus of this Practice is to communicate vessel design criteria and methodology from the User to a Designer. This Practice is also intended as guidance for the development of purchase specifications covering the construction of new shell-and-tube heat exchangers which meet the philosophy and requirements of Section VIII, Division 1 of the Code and TEMA Standards of the Tubular Exchangers Manufacturers Association.

 

Document History

January 1, 2019
Design Criteria and Purchasing Requirements for Vessels ASME Code Section VIII, Divisions 1 and 2
This Practice provides requirements for use by a Purchaser for determining the design criteria for pressure vessels constructed in accordance with ASME Boiler and Pressure Vessel Code, Section VIII,...
January 1, 2019
Design Criteria and Purchasing Requirements for Vessels ASME Code Section VIII, Divisions 1 and 2
This Practice provides requirements for use by a Purchaser for determining the design criteria for pressure vessels constructed in accordance with ASME Boiler and Pressure Vessel Code, Section VIII,...
September 1, 2017
Design Criteria and Purchasing Requirements for Vessels ASME Code Section VIII, Divisions 1 and 2
This Practice provides requirements for use by a Purchaser for determining the design criteria for pressure vessels constructed in accordance with ASME Boiler and Pressure Vessel Code, Section VIII,...
March 1, 2012
Design Criteria and Purchasing Requirements for Vessels ASME Code Section VIII, Divisions 1 and 2
This Practice describes the requirements for the design, materials of construction, inspection and testing of pressure vessels constructed in accordance with Code, Section VIII, Division 1 {or 2}....
May 1, 2009
Vessel Design Criteria ASME Code Section VIII, Divisions 1 and 2
This Practice shall be used in conjunction with PIP VEDV1003 and/or PIP VEDV1003_EEDS, PIP VEFV1100 (Applicable Details), and PIP VESV1002 in order to comprise a complete vessel purchase...
February 1, 2007
Vessel/S&T Heat Exchanger Design Criteria ASME Code Section VIII, Divisions 1 and 2
This Practice shall be used in conjunction with PIP VEDV1003 and/or PIP VEDV1003_EEDS, PIP VEFV1100 (Applicable Details), and PIP VESV1002 in order to comprise a complete vessel purchase...
PIP VECV1001
August 1, 2000
Vessel/S&T Heat Exchanger Design Criteria ASME Code Section VIII, Divisions 1 and 2
[V/E] This Practice must be used in conjunction with PIP VEDST003, PIP VEDV1003, PIP VEFV1100, and PIP VESV1002 in order to comprise a complete vessel purchase specification. [V/E] Many recognized...

References

Advertisement