DLA - SMD-5962-93134 REV A
MICROCIRCUIT, HYBRID, LINEAR, VOLTAGE REGULATOR
| Organization: | DLA |
| Publication Date: | 30 November 1993 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 ARX5006 Voltage regulator 02 ARX5007 Voltage regulator 03 ARX5008 Voltage regulator 04 ARX5009 Voltage regulator 05 ARX5010 Voltage regulator 06 ARX5011 Voltage regulator
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H Certification and qualification to MIL-H-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 02 Can package
The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Input voltage (VIN) . . . . . . . . . . . . . . . . . . ±30 V dc continous Input voltage (VIN) . . . . . . . . . . . . . . . . . . ±36 V dc for 100 µs Operating junction temperature . . . . . . . . . . . . +150°C Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Maximum thermal resistance, each pass transistor . . . 1.0 °C/W Maximum weight . . . . . . . . . . . . . . . . . . . . 15 grams
Operating case temperature range . . . . . . . . . . . −55°C to +125°C Input voltage range . . . . . . . . . . . . . . . . . . ±17 V dc to ±25 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History