DLA - SMD-5962-88771

MICROCIRCUITS, DIGITAL, ADVANCED CMOS, 8-INPUT UNIVERSAL SHIFT, STORAGE REGISTER WITH COMMON PARALLEL I/O PINS, TTL COMPATIBLE INPUTS, THREE-STATE MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 24 March 1989
Status: inactive
Page Count: 17
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ACT299 8-Input universal shift/storage register with common parallel I/O pins, TTL compatible

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead .540" × .300" × .100"), flat package 2 C-2 (20-terminal .358" × .358" × .100"), square chip carrier package

Supply voltage range 1/ - - - - - - - - - - - - - - −0.5 V dc to +6.0 Vdc DC input voltage 1/ - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage 1/ - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - - ±50 mA DC VCC or GND current (per pin) - - - - - - - - - - ±100 mA Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) 2/ - - - - - - - - - - - - +175°C

Supply voltage (VCC) 3/ - - - - - - - - - - - - - - 4.5 V dc to 5.5 Vdc Input voltage - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - - - - - - −55°C to +125°C Input rise or fall time: VCC = 4.5 V to 5.5 V - - - - - - - - - - - - - - - 0 to 8 ns/V Minimum setup time, Sn to CP (ts): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - 5.5 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - - 6.5 ns Minimum hold time, Sn to CP (th): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - 1.5 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - - 1.5 ns Minimum setup time, I/On to CP (ts): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - 4.0 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - - 4.5 ns Minimum hold time, I/On to CP (th): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - 1.5 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - - 1.5 ns Minimum setup time, DSn to CP (ts): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - 4.5 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - - 5.5 ns Minimum hold time, DSn to CP (th): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - 1.5 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - - 1.5 ns Minimum pulse width CP (tw): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - 5.0 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - - 5.0 ns Minimum pulse width [M bar][R bar] (tw): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - 5.0 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - - 5.0 ns Minimum recovery time, [M bar][R bar] to CP (trec): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - 1.5 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - - 1.5 ns Maximum frequency, (fmax): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - 95 MHz TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - - 95 MHz

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 31, 2023
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-INPUT UNIVERSAL SHIFT/STORAGE REGISTER WITH COMMON PARALLEL I/O PINS, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
April 26, 2016
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-INPUT UNIVERSAL SHIFT/STORAGE REGISTER WITH COMMON PARALLEL I/O PINS, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
February 12, 2010
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-INPUT UNIVERSAL SHIFT/STORAGE REGISTER WITH COMMON PARALLEL I/O PINS, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 25, 2002
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, 8-INPUT UNIVERSAL SHIFT, STORAGE REGISTER WITH COMMON PARALLEL I/O PINS, TTL COMPATIBLE INPUTS, THREE-STATE MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88771
March 24, 1989
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, 8-INPUT UNIVERSAL SHIFT, STORAGE REGISTER WITH COMMON PARALLEL I/O PINS, TTL COMPATIBLE INPUTS, THREE-STATE MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement