DLA - SMD-5962-88771 REV D

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-INPUT UNIVERSAL SHIFT/STORAGE REGISTER WITH COMMON PARALLEL I/O PINS, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 31 January 2023
Status: active
Page Count: 20
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-88771 REV D
January 31, 2023
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-INPUT UNIVERSAL SHIFT/STORAGE REGISTER WITH COMMON PARALLEL I/O PINS, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
April 26, 2016
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-INPUT UNIVERSAL SHIFT/STORAGE REGISTER WITH COMMON PARALLEL I/O PINS, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
February 12, 2010
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-INPUT UNIVERSAL SHIFT/STORAGE REGISTER WITH COMMON PARALLEL I/O PINS, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 25, 2002
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, 8-INPUT UNIVERSAL SHIFT, STORAGE REGISTER WITH COMMON PARALLEL I/O PINS, TTL COMPATIBLE INPUTS, THREE-STATE MONOLITHIC SILICON
A description is not available for this item.
March 24, 1989
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, 8-INPUT UNIVERSAL SHIFT, STORAGE REGISTER WITH COMMON PARALLEL I/O PINS, TTL COMPATIBLE INPUTS, THREE-STATE MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement