ASTM International - ASTM B211-99
Standard Specification for Aluminum and Aluminum-Alloy Bar, Rod, and Wire
| Organization: | ASTM International |
| Publication Date: | 10 May 2000 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
1.1 This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2.
Note 1-Throughout this specification use of the term alloy in the general sense includes aluminum as well as aluminum alloy.
Note 2-The term cold finished is used to indicate the type of surface finish, sharpness of angles, and dimensional tolerances produced by drawing through a die.
Note 3-See Specification B221 for aluminum and aluminum-alloy extruded bars, rods, wire, shapes, and tubes; and Specification B316 for aluminum and aluminum-alloy rivet and cold-heading wire and rods.
1.2 Alloy and temper designations are in accordance with ANSI H35.1. The equivalent UNS alloy designations are those of Table 1 preceded by A9, for example, A91100 for aluminum 1100 in accordance with Practice E527.
1.3 A complete metric companion to Specification B211 has been developed-B211M; therefore, no metric equivalents are presented in this specification.
1.4 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.
Document History