DLA - SMD-5962-89528

MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, DIGITAL TO ANALOG CONVERTER

inactive
Organization: DLA
Publication Date: 28 February 1990
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B hybrid microcircuits to be processed in full accordance with MIL-M-38534.

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 DAC-HKB D/A converter, 12-bit binary input code 02 DAC-HKB-2 D/A converter, 12-bit two's complement

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1 (24-lead, 1.33" × .800" × .266") dual-in-line package

Positive supply voltage (VCC) - - - - - - - - - - - −0.3 V to +18 V dc Negative supply voltage (VEE) - - - - - - - - - - - +0.3 V to −18 V dc Logic supply voltage (VDD) - - - - - - - - - - - - - −0.3 V to +7 V dc Analog output voltage - - - - - - - - - - - - - - - ±VS Output current - - - - - - - - - - - - - - - - - - - ±20mA Digital inputs - - - - - - - - - - - - - - - - - - - +5.5 V dc Junction temperature (TJ) - - - - - - - - - - - - - +175°C Storage temperature - - - - - - - - - - - - - - - - −65°C to +125°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - - 1.35 W Thermal resistance: Junction-to-case (θJC) - - - - - - - - - - - - - - 12°C/W Junction-to-ambient (θJA) - - - - - - - - - - - - 49°C/W

Positive supply voltage range (VCC) - - - - - - - - +14.5 V dc to +15.5 V dc Negative supply voltage range (VEE) - - - - - - - - −14.5 V dc to −15.5 V dc Logic supply voltage range (VDD) - - - - - - - - - - +4.5 V dc to +5.5V dc Ambient operating temperature range (TA) - - - - - −55°C to +125°C Write pulse width - - - - - - - - - - - - - - - - - 50 ns minimum Data setup time - - - - - - - - - - - - - - - - - - 50 ns minimum Data hold time - - - - - - - - - - - - - - - - - - - 20 ns minimum

intended Use:

Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.

Document History

August 3, 2022
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, DIGITAL TO ANALOG CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
March 12, 2018
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, DIGITAL TO ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
August 16, 2011
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, DIGITAL TO ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
January 15, 2008
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, DIGITAL TO ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
July 22, 2002
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, DIGITAL TO ANALOG CONVERTER
A description is not available for this item.
SMD-5962-89528
February 28, 1990
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, DIGITAL TO ANALOG CONVERTER
This drawing describes device requirements for class B hybrid microcircuits to be processed in full accordance with MIL-M-38534. The complete part number shall be as shown in the following example:...
Advertisement