DOD - SMD 5962-89528

MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, DIGITAL TO ANALOG CONVERTER

active, Most Current
Buy Now
Organization: DOD
Publication Date: 12 March 2018
Status: active
Page Count: 13
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 3, 2022
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, DIGITAL TO ANALOG CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
SMD 5962-89528
March 12, 2018
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, DIGITAL TO ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
August 16, 2011
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, DIGITAL TO ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
January 15, 2008
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, DIGITAL TO ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
July 22, 2002
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, DIGITAL TO ANALOG CONVERTER
A description is not available for this item.
February 28, 1990
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, DIGITAL TO ANALOG CONVERTER
This drawing describes device requirements for class B hybrid microcircuits to be processed in full accordance with MIL-M-38534. The complete part number shall be as shown in the following example:...

References

Advertisement