DLA - SMD-5962-89584 REV B

MICROCIRCUIT, HYBRID, LINEAR, ANALOG TO DIGITAL CONVERTER, HIGH SPEED, 12-BIT

inactive
Organization: DLA
Publication Date: 30 July 1993
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MN5210 A/D converter, high speed, 12-bit, 0 V to −10 V internal reference 02 MN5213 A/D converter, high speed, 12-bit, 0 V to −10 V external reference 03 MN5211 A/D converter, high speed, 12-bit, −5 V to +5 V internal reference 04 MN5214 A/D converter, high speed, 12-bit, −5 V to +5 V external reference 05 MN5212 A/D converter, high speed, 12-bit, −10 V to +10 V internal reference 06 MN5215 A/D converter, high speed, 12-bit, −10 V to +10 V external reference 07 MN5216 A/D converter, high speed, 12-bit, 0 V to +10 V internal reference

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 24 dual-in-line package Y See figure 1 24 dual-in-line package

The lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Positive supply voltage (VCC) - - - - - - - - - - - +18 V dc Negative supply voltage (VEE) - - - - - - - - - - - −18 V dc Logic supply voltage (VLOG) - - - - - - - - - - - - +7 V dc Analog input voltage - - - - - - - - - - - - - - - ±25 V dc Digital input voltage - - - - - - - - - - - - - - - +5.5 V dc Digital output voltage - - - - - - - - - - - - - - +VLOG Reference input voltage (VREF) - - - - - - - - - - 0 to −15 V dc (Ext. ref. only) Lead temperature (soldering, 60 seconds) - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - +175°C Thermal resistance: Junction-to-case (ΘJC) - - - - - - - - - - - - - 6° C/W Junction-to-ambient (ΘJA) - - - - - - - - - - - - 33° C/W

Positive supply voltage range (VCC) - - - - - - - - +14.55 V dc to +15.45 V dc Negative supply voltage range (VEE) - - - - - - - - −14.55 V dc to −15.45 V dc Logic supply voltage range (VLOG) - - - - - - - - - +4.5 V dc to +5.5 V dc External reference (VREF): Device types 02, 04, 06 - - - - - - - - - - - - −10.0 V dc Ambient operating temperature range (TA) - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 14, 2020
MICROCIRCUIT, HYBRID, LINEAR, ANALOG TO DIGITAL CONVERTER, HIGH SPEED, 12-BIT
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 12, 2015
MICROCIRCUIT, HYBRID, LINEAR, ANALOG TO DIGITAL CONVERTER, HIGH SPEED, 12-BIT
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 29, 2007
MICROCIRCUIT, HYBRID, LINEAR, ANALOG TO DIGITAL CONVERTER, HIGH SPEED, 12-BIT
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 31, 2003
MICROCIRCUIT, HYBRID, LINEAR, ANALOG TO DIGITAL CONVERTER, HIGH SPEED, 12-BIT
A description is not available for this item.
SMD-5962-89584 REV B
July 30, 1993
MICROCIRCUIT, HYBRID, LINEAR, ANALOG TO DIGITAL CONVERTER, HIGH SPEED, 12-BIT
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
May 7, 1991
MICROCIRCUIT, HYBRID, LINEAR, ANALOG TO DIGITAL CONVERTER, HIGH SPEED, 12-BIT
A description is not available for this item.
November 17, 1989
MICROCIRCUIT, HYBRID, LINEAR, ANALOG TO DIGITAL CONVERTER, HIGH SPEED, 12-BIT
A description is not available for this item.

References

Advertisement