ISA 75.03

Face-to-Face Dimensions for Integral Flanged Globe-Style Control Valve Bodies (ANSI Classes 125, 150, 250, 300, and 600)

inactive
Buy Now
Organization: ISA
Publication Date: 1 January 1992
Status: inactive
Page Count: 14
scope:

This standard applies to flanged globe-style control valves, sizes 1/2 inch (15 mm) through 16 inches (400 mm), having top, top and bottom, port, or cage guiding.

Purpose

The purpose of this standard is to aid users in their piping design by providing ANSI Class 125 flat face, and ANSI Classes 150, 250, 300, and 600 raised face, flanged control valve dimensions, without giving special consideration of the equipment manufacturer to be used.

Document History

ISA 75.03
January 1, 1992
Face-to-Face Dimensions for Integral Flanged Globe-Style Control Valve Bodies (ANSI Classes 125, 150, 250, 300, and 600)
This standard applies to flanged globe-style control valves, sizes 1/2 inch (15 mm) through 16 inches (400 mm), having top, top and bottom, port, or cage guiding. Purpose The purpose of this...

References

Advertisement