ISO 2812-5

Paints and varnishes - Determination of resistance to liquids - Part 5: Temperature-gradient oven method

inactive
Buy Now
Organization: ISO
Publication Date: 15 January 2007
Status: inactive
Page Count: 12
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 2812 specifies a method, using a temperature-gradient oven, for determining the resistance of an individual-layer or multi-layer system of coating materials to the effects of liquids or paste-like products.

This method enables the testers to determine the effects of the test substance on the coating and, if necessary, to assess the damage to the substrate.

Document History

August 1, 2018
Paints and varnishes - Determination of resistance to liquids - Part 5: Temperature-gradient oven method
This document specifies a method, using a temperature-gradient oven, for determining the resistance of an individual-layer or multi-layer system of coating materials to the effects of liquids or...
ISO 2812-5
January 15, 2007
Paints and varnishes - Determination of resistance to liquids - Part 5: Temperature-gradient oven method
This part of ISO 2812 specifies a method, using a temperature-gradient oven, for determining the resistance of an individual-layer or multi-layer system of coating materials to the effects of liquids...

References

Advertisement