DLA - FF-B-187/10 CANC NOTICE 1

BEARING, ROLLER, TAPERED, DOUBLE ROW, STRAIGHT BORE, TWO SINGLE CONES WITH CONTACTING FRONT FACES SLOTTED AND CHAMFERED FOR LUBRICATION, ONE DOUBLE CUP WITH LUBRICATION HOLES AND GROOVE (TYPE TNASW)

inactive, Most Current
Organization: DLA
Publication Date: 31 August 2001
Status: inactive
Page Count: 1

Document History

FF-B-187/10 CANC NOTICE 1
August 31, 2001
BEARING, ROLLER, TAPERED, DOUBLE ROW, STRAIGHT BORE, TWO SINGLE CONES WITH CONTACTING FRONT FACES SLOTTED AND CHAMFERED FOR LUBRICATION, ONE DOUBLE CUP WITH LUBRICATION HOLES AND GROOVE (TYPE TNASW)
A description is not available for this item.
September 10, 1993
BEARING, ROLLER, TAPERED, DOUBLE ROW, STRAIGHT BORE, TWO SINGLE CONES WITH CONTACTING FRONT FACES SLOTTED AND CHAMFERED FOR LUBRICATION, ONE DOUBLE CUP WITH LUBRICATION HOLES AND GROOVE (TYPE TNASW)
This specification is approved by the Adminstrator, Federal Supply Service, General Services Adminstration, for the use of all Federal Agencies. The complete requirements for procuring the bearings...
Advertisement