NPFC - FF-B-187/10

BEARING, ROLLER, TAPERED, DOUBLE ROW, STRAIGHT BORE, TWO SINGLE CONES WITH CONTACTING FRONT FACES SLOTTED AND CHAMFERED FOR LUBRICATION, ONE DOUBLE CUP WITH LUBRICATION HOLES AND GROOVE (TYPE TNASW)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 10 September 1993
Status: active
Page Count: 4
scope:

This specification is approved by the Adminstrator, Federal Supply Service, General Services Adminstration, for the use of all Federal Agencies.

The complete requirements for procuring the bearings described herein, shall consist of this document and the latest issue of FF-B-187/GEN.

BEARING CONFIGURATION

Document History

August 31, 2001
BEARING, ROLLER, TAPERED, DOUBLE ROW, STRAIGHT BORE, TWO SINGLE CONES WITH CONTACTING FRONT FACES SLOTTED AND CHAMFERED FOR LUBRICATION, ONE DOUBLE CUP WITH LUBRICATION HOLES AND GROOVE (TYPE TNASW)
A description is not available for this item.
FF-B-187/10
September 10, 1993
BEARING, ROLLER, TAPERED, DOUBLE ROW, STRAIGHT BORE, TWO SINGLE CONES WITH CONTACTING FRONT FACES SLOTTED AND CHAMFERED FOR LUBRICATION, ONE DOUBLE CUP WITH LUBRICATION HOLES AND GROOVE (TYPE TNASW)
This specification is approved by the Adminstrator, Federal Supply Service, General Services Adminstration, for the use of all Federal Agencies. The complete requirements for procuring the bearings...

References

Advertisement