ISO 461-2

Aircraft - Connectors for Ground Electrical Supplies - Part 2: Dimensions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 1985
Status: active
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (Ground service and maintenance equipment): 49.100
scope:

Scope and field of application

This part of IS0 461 specifies the dimensions for the following connectors used to supply electrical power from a ground source to an aircraft:

Style 1A - 28 V d.c., aircraft fixed connector

Style 1B - 28 V d.c., ground supply free connector

Style 2A - 112 V d.c., aircraft fixed connector

Style 2B - 112 V d.c., ground supply free connector

Style 3A - 200 V a.c., 400 Hz, 3-phase aircraft fixed connector

Style 3B - 200 V a.c., 400 Hz, 3-phase ground supply free connector

NOTE - ISO 461/1 specifies the design, performance and test requirements for the connectors.

Document History

ISO 461-2
January 1, 1985
Aircraft - Connectors for Ground Electrical Supplies - Part 2: Dimensions
Scope and field of application This part of IS0 461 specifies the dimensions for the following connectors used to supply electrical power from a ground source to an aircraft: Style 1A - 28 V d.c.,...

References

Advertisement