NPFC - MIL-PRF-19500/169
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING, TYPES 1N3070, 1N3070-1, 1N3070UR-1, 1N4938, 1N4938-1, 1N4938UR-1 JAN, JANTX, JANTXV, JANS, AND JANC
| Organization: | NPFC |
| Publication Date: | 25 June 1997 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This specification covers the performance requirements for silicon, switching diodes. Four levels of product assurance are provided for each device type and one product assurance level for die, as specified in MIL-PRF-19500.
See figures 1, 2, 3 and 4 (similar to DO-7 and DO-35).
Primary electrical characteristics at TA +25°C, unless otherwise specified. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Supply Center Columbus, ATTN: DSCC-VAT, 3990 East Broad Street, Columbus, OH 43216-5000, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History