API STD 608

Metal Ball Valves - Flanged, Threaded, and Welding End

inactive
Buy Now
Organization: API
Publication Date: 1 September 1995
Status: inactive
Page Count: 15
scope:

1 Scope

1.1 This standard covers metal ball valves used in on-off service that have butt-welding or flanged ends for nominal pipe size ½ through NPS 12 and threaded or socket-welding ends for sizes NPS ½ through NPS 2, corresponding to the nominal pipe sizes in ASME B36.10M.

1.2 This standard covers additional requirements for ball valves that are otherwise in full conformance to the requirements of ASME B16.34, Standard Class.

1.3 This standard covers flanged and butt-welding end valves in Standard Classes 150 and 300 and threaded and socket-welding end valves in Standard Classes 150, 300, and 600.

1.4 The nomenclature for valve parts for floating ball valves is shown in Figure 1; nomenclature for trunnion-mounted ball valves is shown in Figure 2. The configurations in Figures 1 and 2 are intended to illustrate basic valve parts. Other configurations may be used to meet the requirements of this standard.

Document History

January 1, 2020
Metal Ball Valves—Flanged, Threaded, and Welding Ends
This standard specifies the requirements for metal ball valves suitable for petroleum, petrochemical, and industrial applications— corresponding to the nominal pipe sizes in ASME B36.10M—that have:...
November 1, 2012
Metal Ball Valves - Flanged, Threaded, and Welding Ends
This standard specifies the requirements for metal ball valves suitable for petroleum, petrochemical, and industrial applications that have: — flanged ends in sizes DN 15 through DN 600 (NPS 1/2...
December 1, 2008
Metal Ball Valves - Flanged, Threaded and Welding Ends
This standard specifies the requirements for metal ball valves suitable for petroleum, petrochemical and industrial applications that have: — flanged ends in sizes NPS ½ through NPS 20 (DN 15...
August 1, 2002
Metal Ball Valves - Flanged, Threaded, and Welding End
This standard covers metal ball valves used in on-off service that have butt-welding or flanged ends for nominal pipe size ½ through NPS 12 and threaded or socket-welding ends for sizes NPS ½ through...
API STD 608
September 1, 1995
Metal Ball Valves - Flanged, Threaded, and Welding End
1 Scope 1.1 This standard covers metal ball valves used in on-off service that have butt-welding or flanged ends for nominal pipe size ½ through NPS 12 and threaded or socket-welding ends for sizes...
February 1, 1989
Metal Ball Valves-Flanged and Butt-Welding Ends
A description is not available for this item.

References

Advertisement