DLA - SMD-5962-84031 REV C

MICROCIRCUIT, DIGITAL, ADVANCED LOW-POWER SCHOTTKY TTL, LOGIC GATE WITH BUFFER OUTPUT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 October 1992
Status: inactive
Page Count: 9
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit 01 54ALS1034 Hex 1-input noninverting gate, buffer output

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline B F-3 (14-lead, 3/16" × ¼"), flat package C D-1 (14-lead, ¼" × ¾"), dual-in-line package D F-2 (14-lead, ¼" × ⅜"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package.

Supply voltage range - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Storage temperature range - - - - - - - - - - - −65° to +150°C Maximum power dissipation (PD) 1/ - - - - - - - 77 mW Lead temperature (soldering, 10 seconds) - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases B, C, and D - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case 2 - - - - - - - - - - - - - - - - - - - - 80°C/W 2/ Junction temperature (TJ) - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - 4.5 V dc min to 5.5 V dc max Minimum high level input voltage (VIH) - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - 0.7 V dc Case operating temperature range (TC) - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 21, 2020
MICROCIRCUIT, DIGITAL, ADVANCED LOW-POWER SCHOTTKY TTL, LOGIC GATE WITH BUFFER OUTPUT, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
March 25, 2015
MICROCIRCUIT, DIGITAL, ADVANCED LOWPOWER SCHOTTKY TTL, LOGIC GATE WITH BUFFER OUTPUT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 9, 2005
MICROCIRCUIT, DIGITAL, ADVANCED LOW-POWER SCHOTTKY TTL, LOGIC GATE WITH BUFFER OUTPUT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-84031 REV C
October 5, 1992
MICROCIRCUIT, DIGITAL, ADVANCED LOW-POWER SCHOTTKY TTL, LOGIC GATE WITH BUFFER OUTPUT, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 7, 1986
MICROCIRCUIT, DIGITAL, ADVANCED LOW-POWER SCHOTTKY TTL, LOGIC GATE WITH BUFFER OUTPUT, MONOLITHIC SILICON
A description is not available for this item.
October 29, 1984
MICROCIRCUIT, DIGITAL, ADVANCED LOW-POWER SCHOTTKY TTL, LOGIC GATE WITH BUFFER OUTPUT, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement