DLA - SMD-5962-89715
MICROCIRCUIT, DIGITAL, CMOS, IMAGE RESAMPLING SEQUENCER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 12 February 1992 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-885 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Frequency 01 TMC2301 CMOS image resampling sequencer 15 MHz 02 TMC2301 CMOS image resampling sequencer 18 MHz
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X P-AC 68-pin (1.180" × 1.180" × .345"), pin grid array package Y C-G5 68-terminal (.960" × .960" × .135"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - - - −0.5 to +7.0 V DC voltage applied to outputs- - - - - - - - - - - - - - −0.5 to VDD +0.5 V 2/ Output applied voltage - - - - - - - - - - - - - - - - - −0.5 to VDD +0.5 V 2/ Output forced current - - - - - - - - - - - - - - - - - −6.0 to +9.0 mA Short circuit duration - - - - - - - - - - - - - - - - - 1 s (single output in high state to ground) Case operating temperature (TC) - - - - - - - - - - - - −60°C to +130°C Junction temperature - - - - - - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - 0.50 W Thermal resistance junction-to-case (θJC): Cases X and Y - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C
Supply voltage (VDD) - - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Input high voltage (VIH) - - - - - - - - - - - - - - - - - 2.0 V dc minimum Input low voltage (VIL) - - - - - - - - - - - - - - - - - 0.8 V maximum Output high current (IOH) - - - - - - - - - - - - - - - - −4.0 mA maximum Output low current (IOL) - - - - - - - - - - - - - - - - - 6.0 mA maximum Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C Clock pulse width low (tpwL) - - - - - - - - - - - - - - - 25 ns min, device type 01 22 ns min, device type 02 Clock pulse width high (tpwH) - - - - - - - - - - - - - - 33 ns min, device type 01 28 ns min, device type 02 Input setup time (tS) - - - - - - - - - - - - - - - - - - 20 ns min, device type 01 18 ns min, device type 02 Input hold time (tH) - - - - - - - - - - - - - - - - - - - 2 ns minimum Input hold time, INTER - - - - - - - - - - - - - - - - - - 10 ns minimum
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History