DLA - SMD-5962-84065 REV C
MICROCIRCUIT, DIGITAL, CMOS, PROGRAMMABLE INTERVAL TIMER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 15 January 1993 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Frequency Circuit function 01 82C54 8 MHz CMOS monolithic programmable interval timer 02 82C54-12 12 MHz CMOS monolithic programmable interval timer
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style J GDIP1-T24 24 Dual-in-line 3 CQCC1-N28 28 Square chip carrier package
The lead finish shall be as specified in MIL-II-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (referenced to ground) . . . . . . . +8.0 V dc maximum Input, output or I/O voltage applied . . . . . . . GND −0.5 V dc to VCC +0.5 V dc Storage temperature range . . . . . . . . . . . . −65°C to +150°C Maximum power dissipation . . . . . . . . . . . . 1 W Lead temperature (soldering, 10 seconds) . . . . . +275°C Maximum Junction temperature (TJ) . . . . . . . . +150°C Thermal resistance, Junction-to-case (θJC): Case J and 3 . . . . . . . . . . . . . . . . See MIL-STD-1835
Supply voltage (VCC) . . . . . . . . . . . 4.5 V dc to 5.5 dc Frequency of operation (Device 01) . . . . . . . . 8 MHz maximum Frequency of operation (Device 02) . . . . . . . . 12.5 MHz maximum Case operating temperature range . . . . . . . . . −55°C to +125°C Clock rise time (tR) . . . . . . . . . . . . . . . 25 ns maximum Clock fall time (tF) . . . . . . . . . . . . . . . 25 ns maximum [R bar][D bar] to data floating (tDF) Device type 01 . . . . . 5 ns minimum to 90 ns maximum 1/ [R bar][D bar] to data floating (tDF) Device type 02 . . . . . 5 ns minimum to 20 ns maximum 1/
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History