DLA - DESC-DWG-89028

CAPACITORS, FIXED, METALLIZED FILM OR METALLIZED PAPER AND POLYESTER FILM, DIELECTRIC, HERMETICALLY SEALED

inactive
Organization: DLA
Publication Date: 17 May 1989
Status: inactive
Page Count: 15
scope:

This drawing describes the complete requirements for metallized film (200 V dc) and metallized paper and polyester film impregnated with high-temperature mineral wax capacitors (400 V dc through 1,000 V dc).

The complete part number shall be as follows:

intended Use:

Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 28, 2006
CAPACITORS, FIXED, METALLIZED FILM OR METALLIZED PAPER AND POLYESTER FILM, DIELECTRIC, HERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
June 28, 2000
CAPACITORS, FIXED, METALLIZED FILM OR METALLIZED PAPER AND POLYESTER FILM, DIELECTRIC, HERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DESC-DWG-89028
May 17, 1989
CAPACITORS, FIXED, METALLIZED FILM OR METALLIZED PAPER AND POLYESTER FILM, DIELECTRIC, HERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...

References

Advertisement